onsemi Electrical Parts - NTR4101PT1 NTR4101PT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232623-NTR4101PT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232623-NTR4101PT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTR4101PT1 - 1232623-NTR4101PT1 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTR4101PT1
1232623-NTR4101PT1
Electrical Parts - NTR4101PT1 1232623-NTR4101PT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232623-NTR4101PT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232623-NTR4101PT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232623-NTR4101PT1
Product Name Electrical Parts - NTR4101PT1
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI06N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 2 ohms
IDSS 6000 milliamps
View Details
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
9 suppliers