onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3A052PZT1G NTR3A052PZT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232622-NTR3A052PZT1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232622-NTR3A052PZT1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3A052PZT1G - 1232622-NTR3A052PZT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3A052PZT1G
1232622-NTR3A052PZT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3A052PZT1G 1232622-NTR3A052PZT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232622-NTR3A052PZT1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232622-NTR3A052PZT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - NTR3A052PZT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR3A052PZT1GOSCT-ND
Single FETs, MOSFETs NTR3A052PZT1GOSCT-ND
P-Channel 20V 3.6A (Ta) 860mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.6A (Ta) 860mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR3A052PZT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR3A052PZT1GOSDKR-ND
Single FETs, MOSFETs NTR3A052PZT1GOSDKR-ND
P-Channel 20V 3.6A (Ta) 860mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.6A (Ta) 860mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR3A052PZT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR3A052PZT1GOSTR-ND
Single FETs, MOSFETs NTR3A052PZT1GOSTR-ND
P-Channel 20V 3.6A (Ta) 860mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.6A (Ta) 860mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
-20V -3.6A MOSFET Transistor
278-NTR3A052PZT1G
-20V -3.6A MOSFET Transistor 278-NTR3A052PZT1G
Single P−Channel Power MOSFET -20V, -3.6A, 47mΩ, 3000-REEL Product overview: NTR3A052PZT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR3A052PZT1G can be used for catalog matching and distributor lookup.

Single P−Channel Power MOSFET -20V, -3.6A, 47mΩ, 3000-REEL Product overview: NTR3A052PZT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR3A052PZT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET SOT23 20V 52MO

MOSFET PFET SOT23 20V 52MO

Buy Now Datasheet
Single FETs, MOSFETs - NTR3A052PZT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR3A052PZT1G
Single FETs, MOSFETs NTR3A052PZT1G
MOSFET P-CH 20V 3.6A SOT23

MOSFET P-CH 20V 3.6A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR3A052PZT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR3A052PZT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR3A052PZT1G
MOSFET P-CH 20V 3.6A SOT23

MOSFET P-CH 20V 3.6A SOT23

Supplier's Site
Mosfet, P-Ch, 20V, 3.3A, 150Deg C, 0.72W; Channel Type Onsemi - 99AC9414 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.3A, 150Deg C, 0.72W; Channel Type Onsemi
99AC9414
Mosfet, P-Ch, 20V, 3.3A, 150Deg C, 0.72W; Channel Type Onsemi 99AC9414
MOSFET, P-CH, 20V, 3.3A, 150DEG C, 0.72W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P-CH, 20V, 3.3A, 150DEG C, 0.72W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1232622-NTR3A052PZT1G NTR3A052PZT1GOSCT-ND 278-NTR3A052PZT1G NTR3A052PZT1G NTR3A052PZT1G NTR3A052PZT1G 99AC9414
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3A052PZT1G Single FETs, MOSFETs -20V -3.6A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 3.3A, 150Deg C, 0.72W; Channel Type Onsemi
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Polarity P-Channel P-Channel; P-Channel
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data