onsemi N-Channel 20 V 4.0 A 50 mOhm MOSFET Transistor NTR3161NT1G

Description
20 V, 4.0 A, 50 mOhm Single N-Channel Power MOSFET, SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NTR3161NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, 4.0 A, 50 mOhm, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 4.0 A, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR3161NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 V, 4.0 A, 50 mOhm Single N-Channel Power MOSFET, SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NTR3161NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, 4.0 A, 50 mOhm, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 4.0 A, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR3161NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20 V 4.0 A 50 mOhm MOSFET Transistor
278-NTR3161NT1G
N-Channel 20 V 4.0 A 50 mOhm MOSFET Transistor 278-NTR3161NT1G
20 V, 4.0 A, 50 mOhm Single N-Channel Power MOSFET, SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NTR3161NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, 4.0 A, 50 mOhm, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 4.0 A, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR3161NT1G can be used for catalog matching and distributor lookup.

20 V, 4.0 A, 50 mOhm Single N-Channel Power MOSFET, SOT-23, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NTR3161NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, 4.0 A, 50 mOhm, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 4.0 A, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR3161NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR3161NT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR3161NT1G-ND
Single FETs, MOSFETs NTR3161NT1G-ND
N-Channel 20V 3.3A (Ta) 820mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.3A (Ta) 820mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3161NT1G - 060696-NTR3161NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3161NT1G
060696-NTR3161NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3161NT1G 060696-NTR3161NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060696-NTR3161NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 820mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.3nC @ 4.5V Max Input Capacitance: 540pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 060696-NTR3161NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 820mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.3nC @ 4.5V
Max Input Capacitance: 540pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR3161NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR3161NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR3161NT1G
MOSFET N-CH 20V 3.3A SOT23-3

MOSFET N-CH 20V 3.3A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTR3161NT1G NTR3161NT1G-ND 060696-NTR3161NT1G NTR3161NT1G
Product Name N-Channel 20 V 4.0 A 50 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR3161NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 820 milliwatts 820 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers