onsemi Single FETs, MOSFETs NTR2101PT1

Description
P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTR2101PT1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR2101PT1-ND
Single FETs, MOSFETs NTR2101PT1-ND
P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 8V 3.7A (Ta) 960mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR2101PT1 - 1232621-NTR2101PT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR2101PT1
1232621-NTR2101PT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR2101PT1 1232621-NTR2101PT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232621-NTR2101PT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1232621-NTR2101PT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Industrial

Buy Now
Singapore, Singapore
P-Channel 3700 mA 8 V MOSFET Transistor
278-NTR2101PT1
P-Channel 3700 mA 8 V MOSFET Transistor 278-NTR2101PT1
TRANSISTOR 3700 mA, 8 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN, FET General Purpose Small Signal Product overview: NTR2101PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3700 mA, 8 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3700 mA, 8 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR2101PT1 can be used for catalog matching and distributor lookup.

TRANSISTOR 3700 mA, 8 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN, FET General Purpose Small Signal Product overview: NTR2101PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3700 mA, 8 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3700 mA, 8 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR2101PT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR2101PT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR2101PT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR2101PT1
MOSFET P-CH 8V 3.7A SOT23-3

MOSFET P-CH 8V 3.7A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTR2101PT1-ND 1232621-NTR2101PT1 278-NTR2101PT1 NTR2101PT1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR2101PT1 P-Channel 3700 mA 8 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data