onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02T1 NTR1P02T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232620-NTR1P02T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232620-NTR1P02T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02T1 - 1232620-NTR1P02T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02T1
1232620-NTR1P02T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02T1 1232620-NTR1P02T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232620-NTR1P02T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 1232620-NTR1P02T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals

Buy Now
Singapore, Singapore
P-Channel 1000mA 20V MOSFET Transistor
278-NTR1P02T1
P-Channel 1000mA 20V MOSFET Transistor 278-NTR1P02T1
1000mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, MINIATURE, CASE 318-09, TO-236, 3 PIN Product overview: NTR1P02T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1000mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR1P02T1 can be used for catalog matching and distributor lookup.

1000mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, MINIATURE, CASE 318-09, TO-236, 3 PIN Product overview: NTR1P02T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1000mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR1P02T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR1P02T1OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR1P02T1OS-ND
Single FETs, MOSFETs NTR1P02T1OS-ND
P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR1P02T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR1P02T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR1P02T1
MOSFET P-CH 20V 1A SOT23-3

MOSFET P-CH 20V 1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1232620-NTR1P02T1 278-NTR1P02T1 NTR1P02T1OS-ND NTR1P02T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR1P02T1 P-Channel 1000mA 20V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data