onsemi N-Channel 650 V 30 A MOSFET Transistor NTPF110N65S3HF

Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, TO-220F, 1000-TUBE Product overview: NTPF110N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF110N65S3HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, TO-220F, 1000-TUBE Product overview: NTPF110N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF110N65S3HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 30 A MOSFET Transistor
278-NTPF110N65S3HF
N-Channel 650 V 30 A MOSFET Transistor 278-NTPF110N65S3HF
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, TO-220F, 1000-TUBE Product overview: NTPF110N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF110N65S3HF can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, TO-220F, 1000-TUBE Product overview: NTPF110N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF110N65S3HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1034371-NTPF110N65S3HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1034371-NTPF110N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1034371-NTPF110N65S3HF
Win Source Part Number: 1034371-NTPF110N65S3 HF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FRFET®, SuperFET® III Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 740µA Power Dissipation (Max): 240W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2635 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 77 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: onsemi Other Names: 2156-NTPF110N65S3HF- 488 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1034371-NTPF110N65S3HF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FRFET®, SuperFET® III
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 5V @ 740µA
Power Dissipation (Max): 240W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2635 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 77 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-NTPF110N65S3HF-488
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - NTPF110N65S3HFOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTPF110N65S3HFOS-ND
Single FETs, MOSFETs NTPF110N65S3HFOS-ND
N-Channel 650V 30A (Tc) 240W (Tc) Through Hole TO-220FP

N-Channel 650V 30A (Tc) 240W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V FRFET,110M

MOSFET SUPERFET3 650V FRFET,110M

Buy Now Datasheet
Mosfet, N-Ch, 650V, 30A, 150Deg C, 240W; Transistor Polarity Onsemi - 97AC7886 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, 150Deg C, 240W; Transistor Polarity Onsemi
97AC7886
Mosfet, N-Ch, 650V, 30A, 150Deg C, 240W; Transistor Polarity Onsemi 97AC7886
MOSFET, N-CH, 650V, 30A, 150DEG C, 240W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.098ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 30A, 150DEG C, 240W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.098ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTPF110N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTPF110N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTPF110N65S3HF
MOSFET N-CH 650V 30A TO220FP

MOSFET N-CH 650V 30A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTPF110N65S3HF 1034371-NTPF110N65S3HF NTPF110N65S3HFOS-ND NTPF110N65S3HF 97AC7886 NTPF110N65S3HF
Product Name N-Channel 650 V 30 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 30A, 150Deg C, 240W; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel
QG 62 nC
PD 240000 milliwatts
Unlock Full Specs
to access all available technical data