N-Channel Power MOSFET 100 V, 76 A, 13 mΩ Product overview: NTP6410AN from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 76 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 76 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTP6410AN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232612-NTP6410AN
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-NTP6410AN | 1232612-NTP6410AN |
| Product Name | N-Channel 100 V 76 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP6410AN |
| Package Type | SOT3 |