onsemi N-Channel 50A 60V 0.0057ohm MOSFET Transistor NTP5862NG

Description
50A, 60V, 0.0057ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, CASE 221A-09, 3 PIN Product overview: NTP5862NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 60V, 0.0057ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 60V, 0.0057ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5862NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50A, 60V, 0.0057ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, CASE 221A-09, 3 PIN Product overview: NTP5862NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 60V, 0.0057ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 60V, 0.0057ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5862NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 50A 60V 0.0057ohm MOSFET Transistor
278-NTP5862NG
N-Channel 50A 60V 0.0057ohm MOSFET Transistor 278-NTP5862NG
50A, 60V, 0.0057ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, CASE 221A-09, 3 PIN Product overview: NTP5862NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 60V, 0.0057ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 60V, 0.0057ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5862NG can be used for catalog matching and distributor lookup.

50A, 60V, 0.0057ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, CASE 221A-09, 3 PIN Product overview: NTP5862NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 60V, 0.0057ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 60V, 0.0057ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP5862NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5862NG - 1083980-NTP5862NG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5862NG
1083980-NTP5862NG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5862NG 1083980-NTP5862NG
Manufacturer: ON Semiconductor Win Source Part Number: 1083980-NTP5862NG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 98A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 82nC @ 10V Max Input Capacitance: 6000pF @ 25V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083980-NTP5862NG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 98A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 82nC @ 10V
Max Input Capacitance: 6000pF @ 25V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET 60V T2 TO220

MOSFET 60V T2 TO220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP5862NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP5862NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP5862NG
MOSFET N-CH 60V 98A TO220AB

MOSFET N-CH 60V 98A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTP5862NG 1083980-NTP5862NG NTP5862NG NTP5862NG
Product Name N-Channel 50A 60V 0.0057ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP5862NG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 115000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers