30A, 60V, 0.046ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, CASE 221A-09, TO-220, 3 PIN Product overview: NTP30N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 60V, 0.046ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 60V, 0.046ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP30N06L can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232606-NTP30N06L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Ta)
Part Status: Obsolete(EOL)
Family Name: NTP30N06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 32nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 25V
Vgs (Maximum): ±15V
Power Dissipation (Maximum): 88.2W (Tc)
Rds On (Maximum) @ Id, Vgs: 46 mOhm @ 15A, 5V
Alternative Parts (Cross-Reference): BUK545-60A; 2SK2411; BUK545-60H;
Introduction Date: August 13, 2001
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control
N-Channel 60V 30A (Ta) 88.2W (Tc) Through Hole TO-220
MOSFET N-CH 60V 30A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-NTP30N06L | 1232606-NTP30N06L | NTP30N06LOS-ND | NTP30N06L |
| Product Name | N-Channel 30A 60V 0.046ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP30N06L | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 88200 milliwatts | 88200 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |