onsemi Single FETs, MOSFETs NTP150N65S3HF

Description
N-Channel 650V 24A (Tc) 192W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 650V 24A (Tc) 192W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTP150N65S3HF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTP150N65S3HF-ND
Single FETs, MOSFETs NTP150N65S3HF-ND
N-Channel 650V 24A (Tc) 192W (Tc) Through Hole TO-220-3

N-Channel 650V 24A (Tc) 192W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Mosfet, N-Ch, 650V, 24A, 150Deg C, 192W; Transistor Polarity Onsemi - 07AH6871 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 24A, 150Deg C, 192W; Transistor Polarity Onsemi
07AH6871
Mosfet, N-Ch, 650V, 24A, 150Deg C, 192W; Transistor Polarity Onsemi 07AH6871
MOSFET, N-CH, 650V, 24A, 150DEG C, 192W; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.121ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 24A, 150DEG C, 192W; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.121ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP150N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP150N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP150N65S3HF
MOSFET N-CH 650V 24A TO220-3

MOSFET N-CH 650V 24A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET N-Chn SUPERFET III

MOSFET Pwr MOSFET N-Chn SUPERFET III

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTP150N65S3HF-ND 07AH6871 NTP150N65S3HF NTP150N65S3HF
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 650V, 24A, 150Deg C, 192W; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers