POWER MOSFET, N-CHANNEL, SUPERFE Product overview: NTP125N65S3H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP125N65S3H can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: SuperFET® III
Package: Package
Product Status: Not For New Designs
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Drive Voltage (Max Rds On, Min Rds On): 10V
Power Dissipation (Max): 171W (Tc)
N-Channel 650V 24A (Tc) 171W (Tc) Through Hole TO-220-3
MOSFET, N-CH, 650V, 24A, TO-220 ROHS COMPLIANT: YES
POWER MOSFET, N-CHANNEL, SUPERFE
POWER MOSFET, N-CHANNEL, SUPERFE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTP125N65S3H | 488-NTP125N65S3H-ND | 2216746 | 32AJ8457 | NTP125N65S3H | NTP125N65S3H | |
| Product Name | N-Channel MOSFET Transistor | Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFETs | Mosfet, N-Ch, 650V, 24A, To-220 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 650 volts | 650 volts | |||||
| PD | 171 milliwatts | 171000 milliwatts | 171000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |