MOSFET PWR N-CH 125A 24V TO220AB Product overview: NTP125N02R from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125A, 24V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTP125N02R can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232603-NTP125N02R
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-NTP125N02R | 1232603-NTP125N02R |
| Product Name | 125A 24V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP125N02R |
| PD | 1980 milliwatts |