onsemi Single FETs, MOSFETs NTMYS8D0N04CTWG

Description
N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMYS8D0N04CTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMYS8D0N04CTWGOSDKR-ND
Single FETs, MOSFETs NTMYS8D0N04CTWGOSDKR-ND
N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NTMYS8D0N04CTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMYS8D0N04CTWGOSTR-ND
Single FETs, MOSFETs NTMYS8D0N04CTWGOSTR-ND
N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NTMYS8D0N04CTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMYS8D0N04CTWGOSCT-ND
Single FETs, MOSFETs NTMYS8D0N04CTWGOSCT-ND
N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 49A 8.1Ohm Single N-Channel

MOSFET 40V 49A 8.1Ohm Single N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMYS8D0N04CTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMYS8D0N04CTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMYS8D0N04CTWG
MOSFET N-CH 40V 16A/49A 4LFPAK

MOSFET N-CH 40V 16A/49A 4LFPAK

Supplier's Site
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9069 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9069
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9069
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMYS8D0N04CTWGOSDKR-ND NTMYS8D0N04CTWG NTMYS8D0N04CTWG 39AH9069
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single Mosfet Transistors Rohs Compliant Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details