onsemi Single FETs, MOSFETs NTMYS021N06CLTWG

Description
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMYS021N06CLTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMYS021N06CLTWGOSTR-ND
Single FETs, MOSFETs NTMYS021N06CLTWGOSTR-ND
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NTMYS021N06CLTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMYS021N06CLTWGOSDKR-ND
Single FETs, MOSFETs NTMYS021N06CLTWGOSDKR-ND
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NTMYS021N06CLTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMYS021N06CLTWGOSCT-ND
Single FETs, MOSFETs NTMYS021N06CLTWGOSCT-ND
N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 60V 9.8A (Ta), 27A (Tc) 3.8W (Ta), 28W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9064 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9064
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9064
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMYS021N06CLTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMYS021N06CLTWG
Single FETs, MOSFETs NTMYS021N06CLTWG
MOSFET N-CH 60V 9.8A/27A 4LFPAK

MOSFET N-CH 60V 9.8A/27A 4LFPAK

Supplier's Site Datasheet
MOSFET 60V 26A 21Ohm

MOSFET 60V 26A 21Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMYS021N06CLTWG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMYS021N06CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMYS021N06CLTWG
MOSFET N-CH 60V 9.8A/27A 4LFPAK

MOSFET N-CH 60V 9.8A/27A 4LFPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMYS021N06CLTWGOSTR-ND 39AH9064 NTMYS021N06CLTWG NTMYS021N06CLTWG NTMYS021N06CLTWG
Product Name Single FETs, MOSFETs Single Mosfet Transistors Rohs Compliant Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT-1023, 4-LFPAK TO-3 SOT-1023, 4-LFPAK SOT-1023, 4-LFPAK
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6215 - 130247-AUIRF6215 - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 3800 to 110000 milliwatts
View Details
7 suppliers