onsemi Single FETs, MOSFETs NTMT190N65S3H

Description
N-Channel 650V 16A (Tc) 129W (Tc) Surface Mount 4-TDFN (8x8)
Request a Quote Datasheet
Description
N-Channel 650V 16A (Tc) 129W (Tc) Surface Mount 4-TDFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMT190N65S3HDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMT190N65S3HDKR-ND
Single FETs, MOSFETs 488-NTMT190N65S3HDKR-ND
N-Channel 650V 16A (Tc) 129W (Tc) Surface Mount 4-TDFN (8x8)

N-Channel 650V 16A (Tc) 129W (Tc) Surface Mount 4-TDFN (8x8)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMT190N65S3HTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMT190N65S3HTR-ND
Single FETs, MOSFETs 488-NTMT190N65S3HTR-ND
N-Channel 650V 16A (Tc) 129W (Tc) Surface Mount 4-TDFN (8x8)

N-Channel 650V 16A (Tc) 129W (Tc) Surface Mount 4-TDFN (8x8)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMT190N65S3HCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMT190N65S3HCT-ND
Single FETs, MOSFETs 488-NTMT190N65S3HCT-ND
N-Channel 650V 16A (Tc) 129W (Tc) Surface Mount 4-TDFN (8x8)

N-Channel 650V 16A (Tc) 129W (Tc) Surface Mount 4-TDFN (8x8)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353887-NTMT190N65S3H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353887-NTMT190N65S3H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353887-NTMT190N65S3H
Win Source Part Number: 1353887-NTMT190N65S3 H Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: SuperFET® III Package: Tape & Reel Product Status: Not For New Designs Package / Case: 4-PowerTSFN Supplier Device Package: 4-TDFN (8x8) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 190mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 4V @ 1.4mA Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 400 V Power Dissipation (Max): 129W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353887-NTMT190N65S3H
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: SuperFET® III
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 4-PowerTSFN
Supplier Device Package: 4-TDFN (8x8)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 190mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 4V @ 1.4mA
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 400 V
Power Dissipation (Max): 129W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-NTMT190N65S3H
N-Channel MOSFET Transistor 278-NTMT190N65S3H
POWER MOSFET, N-CHANNEL, SUPERFE Product overview: NTMT190N65S3H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMT190N65S3H can be used for catalog matching and distributor lookup.

POWER MOSFET, N-CHANNEL, SUPERFE Product overview: NTMT190N65S3H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMT190N65S3H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 16A, Tdfn Rohs Compliant Onsemi - 50AJ5902 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 16A, Tdfn Rohs Compliant Onsemi
50AJ5902
Mosfet, N-Ch, 650V, 16A, Tdfn Rohs Compliant Onsemi 50AJ5902
MOSFET, N-CH, 650V, 16A, TDFN ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 16A, TDFN ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMT190N65S3H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMT190N65S3H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMT190N65S3H
POWER MOSFET, N-CHANNEL, SUPERFE

POWER MOSFET, N-CHANNEL, SUPERFE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTMT190N65S3HDKR-ND 1353887-NTMT190N65S3H 278-NTMT190N65S3H 50AJ5902 NTMT190N65S3H
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel MOSFET Transistor Mosfet, N-Ch, 650V, 16A, Tdfn Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 4-PowerTSFN SOT3 Tape & Reel (TR) TO-3 4-PowerTSFN
QG 31 nC
PD 129000 milliwatts 129 milliwatts
Unlock Full Specs
to access all available technical data