The NTMT100N60S5H is a 600 V, N-channel MOSFET in a Power88 PQFN4 8x8 mm surface-mount package, designed for high-efficiency switching in telecom, server, EV charger, UPS, solar, and industrial power supplies. It has a maximum continuous drain current of 27 A at 25°C case temperature and a typical on-resistance of 80 mΩ at 10 V gate voltage. The device is 100% avalanche tested with a single-pulse avalanche energy rating of 230 mJ and a repetitive avalanche energy of 1.79 mJ. Thermal resistance is 0.7°C/W junction-to-case and 45°C/W junction-to-ambient.
POWER MOSFET, N-CHANNEL, SUPERFE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTMT100N60S5H-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |