onsemi Single FETs, MOSFETs NTMSD6N303R2

Description
N-Channel 30V 6A (Ta) 2W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 6A (Ta) 2W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMSD6N303R2OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMSD6N303R2OS-ND
Single FETs, MOSFETs NTMSD6N303R2OS-ND
N-Channel 30V 6A (Ta) 2W (Ta) Surface Mount 8-SOIC

N-Channel 30V 6A (Ta) 2W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V 6A MOSFET Transistor
278-NTMSD6N303R2
N-Channel Dual 30V 6A MOSFET Transistor 278-NTMSD6N303R2
Power MOSFET 30V 6A 32 mOhm Dual N-Channel SO-8 FETKY, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMSD6N303R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 6A, 32 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMSD6N303R2 can be used for catalog matching and distributor lookup.

Power MOSFET 30V 6A 32 mOhm Dual N-Channel SO-8 FETKY, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMSD6N303R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 6A, 32 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMSD6N303R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - NTMSD6N303R2 - 1232602-NTMSD6N303R2 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTMSD6N303R2
1232602-NTMSD6N303R2
Electrical Parts - NTMSD6N303R2 1232602-NTMSD6N303R2
Manufacturer: ON Semiconductor Win Source Part Number: 1232602-NTMSD6N303R2 Series: FETKY Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET FET Feature: Schottky Diode (Isolated) Current - Continuous Drain (Id) @ 25°C: 6A (Ta) Part Status: Obsolete(EOL) Family Name: NTMSD6N303 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 950pF @ 24V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2W (Ta) Rds On (Maximum) @ Id, Vgs: 32 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IRF7353D1TRPBF; IRF7353D1; IRF7353D1TR; Introduction Date: November 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232602-NTMSD6N303R2
Series: FETKY
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Current - Continuous Drain (Id) @ 25°C: 6A (Ta)
Part Status: Obsolete(EOL)
Family Name: NTMSD6N303
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 950pF @ 24V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2W (Ta)
Rds On (Maximum) @ Id, Vgs: 32 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): IRF7353D1TRPBF; IRF7353D1; IRF7353D1TR;
Introduction Date: November 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMSD6N303R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMSD6N303R2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMSD6N303R2
MOSFET N-CH 30V 6A 8SOIC

MOSFET N-CH 30V 6A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number NTMSD6N303R2OS-ND 278-NTMSD6N303R2 1232602-NTMSD6N303R2 NTMSD6N303R2
Product Name Single FETs, MOSFETs N-Channel Dual 30V 6A MOSFET Transistor Electrical Parts - NTMSD6N303R2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SOIC (0.154, 3.90mm Width)
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data