Single N-Channel Power MOSFET 30V, 7A, 23mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS7N03R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS7N03R2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232600-NTMS7N03R2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
N-Channel 30V 4.8A (Ta) 800mW (Ta) Surface Mount 8-SOIC
MOSFET N-CH 30V 4.8A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-NTMS7N03R2 | 1232600-NTMS7N03R2 | NTMS7N03R2OS-ND | NTMS7N03R2 |
| Product Name | N-Channel 30V 7A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS7N03R2 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |