Infineon Technologies AG Single FETs, MOSFETs AUIRFU4292

Description
N-Channel 250V 9.3A (Tc) 100W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 250V 9.3A (Tc) 100W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFU4292-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFU4292-ND
Single FETs, MOSFETs AUIRFU4292-ND
N-Channel 250V 9.3A (Tc) 100W (Tc) Through Hole I-PAK

N-Channel 250V 9.3A (Tc) 100W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1022010-AUIRFU4292 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1022010-AUIRFU4292
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1022010-AUIRFU4292
Win Source Part Number: 1022010-AUIRFU4292 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 9.3A (Tc) Rds On (Max) @ Id, Vgs: 345mOhm @ 5.6A, 10V Vgs(th) (Max) @ Id: 5V @ 50µA Power Dissipation (Max): 100W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 705 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001519718 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1022010-AUIRFU4292
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 9.3A (Tc)
Rds On (Max) @ Id, Vgs: 345mOhm @ 5.6A, 10V
Vgs(th) (Max) @ Id: 5V @ 50µA
Power Dissipation (Max): 100W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: I-PAK
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 705 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001519718
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive Logic Le mOhm, 13 nC Qg, IPAK

MOSFET Automotive Logic Le mOhm, 13 nC Qg, IPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFU4292 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFU4292
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFU4292
MOSFET_(120V,300V)

MOSFET_(120V,300V)

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFU4292-ND 1022010-AUIRFU4292 AUIRFU4292 AUIRFU4292
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 TO-251-3 Short Leads, IPak, TO-251AA
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFS4127-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers