onsemi Single FETs, MOSFETs NTMS4704NR2

Description
POWER MOSFET 30 V, 12.3 A, SINGL
Request a Quote Datasheet
Description
POWER MOSFET 30 V, 12.3 A, SINGL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMS4704NR2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMS4704NR2-ND
Single FETs, MOSFETs 488-NTMS4704NR2-ND
POWER MOSFET 30 V, 12.3 A, SINGL

POWER MOSFET 30 V, 12.3 A, SINGL

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V 12.3 A MOSFET Transistor
278-NTMS4704NR2
N-Channel 30 V 12.3 A MOSFET Transistor 278-NTMS4704NR2
Power MOSFET 30 V, 12.3 A, Single N-Channel, SO-8 Product overview: NTMS4704NR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 12.3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 12.3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4704NR2 can be used for catalog matching and distributor lookup.

Power MOSFET 30 V, 12.3 A, Single N-Channel, SO-8 Product overview: NTMS4704NR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 12.3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 12.3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4704NR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 340138-NTMS4704NR2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
340138-NTMS4704NR2
Discrete Semiconductor Products 340138-NTMS4704NR2
Manufacturer: ON Semiconductor Win Source Part Number: 340138-NTMS4704NR2 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 340138-NTMS4704NR2
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 488-NTMS4704NR2-ND 278-NTMS4704NR2 340138-NTMS4704NR2
Product Name Single FETs, MOSFETs N-Channel 30 V 12.3 A MOSFET Transistor Discrete Semiconductor Products
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16409Q3 N-Channel NexFET™ Power MOSFET - CSD16409Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
 - BSM200GA120DN2S7HOSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type AG-62MM-2-1
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3775-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 300 volts
rDS(on) 0.1300 ohms
IDSS 32000 milliamps
View Details