Manufacturer: ON Semiconductor
Win Source Part Number: 110142-NTMS4503NR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 930mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 28V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2400pF @ 16V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals
N-Channel 28V 9A (Ta) 930mW (Ta) Surface Mount 8-SOIC
9000mA, 28V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, 751-07, SOIC-8 NB, 8 PIN Product overview: NTMS4503NR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9000mA, 28V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9000mA, 28V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4503NR2 can be used for catalog matching and distributor lookup.
MOSFET N-CH 28V 9A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 110142-NTMS4503NR2 | NTMS4503NR2OSTR-ND | 278-NTMS4503NR2 | NTMS4503NR2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4503NR2 | Single FETs, MOSFETs | N-Channel 9000mA 28V SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 28 volts | |||
| PD | 930 milliwatts | 930 milliwatts |