Manufacturer: ON Semiconductor
Win Source Part Number: 715655-NTMS4176P
Manufacturer Homepage: www.onsemi.com
Reference case: ON
Reference Date Code: 10+
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Power MOSFET -30 V, -9.6 A, P-Channel, SOIC-8 Product overview: NTMS4176P from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, -9.6 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, -9.6 A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMS4176P can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 715655-NTMS4176P | 285-NTMS4176P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4176P | P-Channel -30 V -9.6 A SOIC MOSFET Transistor |
| Package Type | SOT3 |