N-Channel MOSFET in LFPAK8 (5x6 mm) surface-mount package for power switching applications, rated at 30 V drain-to-source voltage, 315 A continuous drain current at TC = 25°C, and 50 A at TA = 25°C. It features a maximum on-resistance of 0.9 mΩ at VGS = 10 V, 150 W power dissipation at TC = 25°C, and operates from -55°C to +175°C. The device is Pb-free, halogen/BFR-free, and RoHS compliant.
N-Channel 30V 50A (Ta), 315A (Tc) 3.9W (Ta), 150W (Tc) Surface Mount 8-LFPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTMJS0D9N03CGTWGTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |