onsemi Single FETs, MOSFETs NTMFSC010N08M7

Description
N-Channel 40V 12.5A (Ta), 61A (Tc) 3.3W (Ta), 78.1W (Tc) Surface Mount 8-DFN (5x6.15)
Request a Quote Datasheet
Description
N-Channel 40V 12.5A (Ta), 61A (Tc) 3.3W (Ta), 78.1W (Tc) Surface Mount 8-DFN (5x6.15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFSC010N08M7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFSC010N08M7TR-ND
Single FETs, MOSFETs 488-NTMFSC010N08M7TR-ND
N-Channel 40V 12.5A (Ta), 61A (Tc) 3.3W (Ta), 78.1W (Tc) Surface Mount 8-DFN (5x6.15)

N-Channel 40V 12.5A (Ta), 61A (Tc) 3.3W (Ta), 78.1W (Tc) Surface Mount 8-DFN (5x6.15)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFSC010N08M7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFSC010N08M7DKR-ND
Single FETs, MOSFETs 488-NTMFSC010N08M7DKR-ND
N-Channel 40V 12.5A (Ta), 61A (Tc) 3.3W (Ta), 78.1W (Tc) Surface Mount 8-DFN (5x6.15)

N-Channel 40V 12.5A (Ta), 61A (Tc) 3.3W (Ta), 78.1W (Tc) Surface Mount 8-DFN (5x6.15)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFSC010N08M7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFSC010N08M7CT-ND
Single FETs, MOSFETs 488-NTMFSC010N08M7CT-ND
N-Channel 40V 12.5A (Ta), 61A (Tc) 3.3W (Ta), 78.1W (Tc) Surface Mount 8-DFN (5x6.15)

N-Channel 40V 12.5A (Ta), 61A (Tc) 3.3W (Ta), 78.1W (Tc) Surface Mount 8-DFN (5x6.15)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFSC010N08M7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFSC010N08M7
Single FETs, MOSFETs NTMFSC010N08M7
MOSFET N-CHANNEL 80V 61A

MOSFET N-CHANNEL 80V 61A

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 61A, Dfn Rohs Compliant Onsemi - 50AJ5891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 61A, Dfn Rohs Compliant Onsemi
50AJ5891
Mosfet, N-Ch, 40V, 61A, Dfn Rohs Compliant Onsemi 50AJ5891
MOSFET, N-CH, 40V, 61A, DFN ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 61A, DFN ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFSC010N08M7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFSC010N08M7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFSC010N08M7
MOSFET N-CHANNEL 80V 61A

MOSFET N-CHANNEL 80V 61A

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTMFSC010N08M7TR-ND NTMFSC010N08M7 50AJ5891 NTMFSC010N08M7
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 61A, Dfn Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN 8-PowerVDFN TO-3 Surface Mount
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers