onsemi N-Channel 80V 153A MOSFET Transistor NTMFS6H801NT1G

Description
Single N-Channel Power MOSFET 80V, 153A, 2.8mΩ, 1500-REEL Product overview: NTMFS6H801NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 153A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 153A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6H801NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 80V, 153A, 2.8mΩ, 1500-REEL Product overview: NTMFS6H801NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 153A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 153A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6H801NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V 153A MOSFET Transistor
278-NTMFS6H801NT1G
N-Channel 80V 153A MOSFET Transistor 278-NTMFS6H801NT1G
Single N-Channel Power MOSFET 80V, 153A, 2.8mΩ, 1500-REEL Product overview: NTMFS6H801NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 153A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 153A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6H801NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 80V, 153A, 2.8mΩ, 1500-REEL Product overview: NTMFS6H801NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 153A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 153A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6H801NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 967293-NTMFS6H801NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
967293-NTMFS6H801NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 967293-NTMFS6H801NT1G
Win Source Part Number: 967293-NTMFS6H801NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 157A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.8W (Ta), 166W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 64 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4120 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFS6H801NT1GOSDKR, NTMFS6H801NT1GOSTR,N TMFS6H801NT1G-ND,NTM FS6H801NT1GOSCT Base Product Number: NTMFS6 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 967293-NTMFS6H801NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 157A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 166W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 64 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4120 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTMFS6H801NT1GOSDKR,NTMFS6H801NT1GOSTR,NTMFS6H801NT1G-ND,NTMFS6H801NT1GOSCT
Base Product Number: NTMFS6
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
MOSFETs - 1728986 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1728986
MOSFETs 1728986
MOSFET 80V DFN-5

MOSFET 80V DFN-5

Supplier's Site
MOSFETs - 1728785 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1728785
MOSFETs 1728785
MOSFET 80V DFN-5

MOSFET 80V DFN-5

Supplier's Site
MOSFETs - 1728986P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1728986P
MOSFETs 1728986P
MOSFET 80V DFN-5

MOSFET 80V DFN-5

Supplier's Site
Single FETs, MOSFETs - NTMFS6H801NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6H801NT1GOSCT-ND
Single FETs, MOSFETs NTMFS6H801NT1GOSCT-ND
N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6H801NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6H801NT1GOSDKR-ND
Single FETs, MOSFETs NTMFS6H801NT1GOSDKR-ND
N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS6H801NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6H801NT1GOSTR-ND
Single FETs, MOSFETs NTMFS6H801NT1GOSTR-ND
N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS6H801NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS6H801NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS6H801NT1G
MOSFET N-CH 80V 23A/157A 5DFN

MOSFET N-CH 80V 23A/157A 5DFN

Supplier's Site
Mosfet, N-Ch, 80V, 157A, Dfn-5; Transistor Polarity Onsemi - 48AC1738 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 157A, Dfn-5; Transistor Polarity Onsemi
48AC1738
Mosfet, N-Ch, 80V, 157A, Dfn-5; Transistor Polarity Onsemi 48AC1738
MOSFET, N-CH, 80V, 157A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:157A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 80V, 157A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:157A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS6H801NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS6H801NT1G
Single FETs, MOSFETs NTMFS6H801NT1G
MOSFET N-CH 80V 23A/157A 5DFN

MOSFET N-CH 80V 23A/157A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCH 8 80V NFET POWER MOSFET

MOSFET TRENCH 8 80V NFET POWER MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS6H801NT1G 967293-NTMFS6H801NT1G 1728986 1728986P NTMFS6H801NT1GOSCT-ND NTMFS6H801NT1G 48AC1738 NTMFS6H801NT1G NTMFS6H801NT1G
Product Name N-Channel 80V 153A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 157A, Dfn-5; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 3800 to 166000 milliwatts 3800 milliwatts
Package Type SOT3 Dfn DFN 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers