Manufacturer: ON Semiconductor
Win Source Part Number: 1232594-NTMFS6B14NT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
N-Channel 100V 10A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Single N−Channel Power MOSFET 100V, 50A, 14mΩ, 1500-REEL Product overview: NTMFS6B14NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6B14NT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 10A/50A 5DFN
MOSFET NFET SO8FL 100V 15A 14MOH
MOSFET Transistor, N Channel, 50 A, 100 V, 0.0122 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 100V 10A/50A 5DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232594-NTMFS6B14NT1G | NTMFS6B14NT1GOSTR-ND | 278-NTMFS6B14NT1G | NTMFS6B14NT1G | NTMFS6B14NT1G | 51Y5004 | NTMFS6B14NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B14NT1G | Single FETs, MOSFETs | 100V 50A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet Transistor, N Channel, 50 A, 100 V, 0.0122 Ohm, 10 V, 4 V Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | TO-3 | 8-PowerTDFN, 5 Leads | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |