onsemi FETs - Single - NTMFS6B05NT1G NTMFS6B05NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813146-NTMFS6B05NT1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: 5-DFN (5x6) (8-SOFL) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 3.3W , 138W (Tc) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 8mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3100pF at 50V Current - Continuous Drain (Id) at 25°C: 16A , 104A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813146-NTMFS6B05NT1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: 5-DFN (5x6) (8-SOFL) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 3.3W , 138W (Tc) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 8mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3100pF at 50V Current - Continuous Drain (Id) at 25°C: 16A , 104A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - NTMFS6B05NT1G - 813146-NTMFS6B05NT1G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTMFS6B05NT1G
813146-NTMFS6B05NT1G
FETs - Single - NTMFS6B05NT1G 813146-NTMFS6B05NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 813146-NTMFS6B05NT1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: 5-DFN (5x6) (8-SOFL) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 3.3W , 138W (Tc) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 8mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3100pF at 50V Current - Continuous Drain (Id) at 25°C: 16A , 104A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 813146-NTMFS6B05NT1G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 3.3W , 138W (Tc)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 8mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3100pF at 50V
Current - Continuous Drain (Id) at 25°C: 16A , 104A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
100V 104A 100 V MOSFET Transistor
278-NTMFS6B05NT1G
100V 104A 100 V MOSFET Transistor 278-NTMFS6B05NT1G
Single N−Channel Power MOSFET 100V, 104A, 8mΩ Power MOSFET 100 V, 7.7 mΩ, 104 A, Single N−Channel, 1500-REEL Product overview: NTMFS6B05NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 104A, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 104A, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6B05NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 100V, 104A, 8mΩ Power MOSFET 100 V, 7.7 mΩ, 104 A, Single N−Channel, 1500-REEL Product overview: NTMFS6B05NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 104A, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 104A, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6B05NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS6B05NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6B05NT1GOSTR-ND
Single FETs, MOSFETs NTMFS6B05NT1GOSTR-ND
N-Channel 100V 16A (Ta), 104A (Tc) 3.3W (Ta), 138W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 16A (Ta), 104A (Tc) 3.3W (Ta), 138W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS6B05NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS6B05NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS6B05NT1G
MOSFET N-CH 100V 16A/104A 5DFN

MOSFET N-CH 100V 16A/104A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 100V 104A 7.7M

MOSFET NFET SO8FL 100V 104A 7.7M

Buy Now Datasheet
N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi - 45Y4125 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi
45Y4125
N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi 45Y4125
N CHANNEL MOSFET, 100V, DFN-5; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:104A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, DFN-5; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:104A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi - 30Y6976 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi
30Y6976
N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi 30Y6976
N CHANNEL MOSFET, 100V, DFN-5; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:104A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, DFN-5; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:104A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 813146-NTMFS6B05NT1G 278-NTMFS6B05NT1G NTMFS6B05NT1GOSTR-ND NTMFS6B05NT1G NTMFS6B05NT1G 45Y4125
Product Name FETs - Single - NTMFS6B05NT1G 100V 104A 100 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel
QG 44 nC
PD 3300 to 138000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data