onsemi Single FETs, MOSFETs NTMFS6B03NT1G

Description
N-Channel 100V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 100V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS6B03NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS6B03NT1GOSTR-ND
Single FETs, MOSFETs NTMFS6B03NT1GOSTR-ND
N-Channel 100V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 19A (Ta), 132A (Tc) 3.4W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B03NT1G - 1232593-NTMFS6B03NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B03NT1G
1232593-NTMFS6B03NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B03NT1G 1232593-NTMFS6B03NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232593-NTMFS6B03NT1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232593-NTMFS6B03NT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 100 V 132 A MOSFET Transistor
278-NTMFS6B03NT1G
N-Channel 100 V 132 A MOSFET Transistor 278-NTMFS6B03NT1G
Single N-Channel Power MOSFET 100 V, 132 A, 4.8 mΩ Power MOSFET 100 V, 4.8 mΩ, 132 A, Single N−Channel, 1500-REEL Product overview: NTMFS6B03NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 132 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 132 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6B03NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100 V, 132 A, 4.8 mΩ Power MOSFET 100 V, 4.8 mΩ, 132 A, Single N−Channel, 1500-REEL Product overview: NTMFS6B03NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 132 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 132 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS6B03NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS6B03NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS6B03NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS6B03NT1G
MOSFET N-CH 100V 19A/132A 5DFN

MOSFET N-CH 100V 19A/132A 5DFN

Supplier's Site
N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi - 45Y4124 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi
45Y4124
N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi 45Y4124
N CHANNEL MOSFET, 100V, DFN-5; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:132A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, DFN-5; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:132A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, Dfn-5; Transistor Polarity Onsemi - 30Y6974 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, Dfn-5; Transistor Polarity Onsemi
30Y6974
N Channel Mosfet, 100V, Dfn-5; Transistor Polarity Onsemi 30Y6974
N CHANNEL MOSFET, 100V, DFN-5; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:132A; On Resistance Rds(on):0.0038ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, DFN-5; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:132A; On Resistance Rds(on):0.0038ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS6B03NT1GOSTR-ND 1232593-NTMFS6B03NT1G 278-NTMFS6B03NT1G NTMFS6B03NT1G 45Y4124 30Y6974
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS6B03NT1G N-Channel 100 V 132 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 100V, Dfn-5; Channel Type Onsemi N Channel Mosfet, 100V, Dfn-5; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads TO-3 TO-3
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data