Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 3.1mOhm @ 20A, 10V
Single N-Channel Power MOSFET 60V, 120A, 3.1mΩ Single N Channel Power MOSFET 60V, 120A, 3.1mΩ, 1500-REEL Product overview: NTMFS5H630NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H630NLT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 22A/120A 5DFN
MOSFET N-CH 60V 22A/120A 5DFN
N-Channel 60V 22A (Ta), 120A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 60V 22A/120A 5DFN
MOSFET N-CH 60V 22A/120A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTMFS5H630NLT1G | 488-NTMFS5H630NLT1GCT-ND | NTMFS5H630NLT1G | NTMFS5H630NLT1G | NTMFS5H630NLT1G | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | N-Channel 60V 120A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | Surface Mount | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |