onsemi Single FETs, MOSFETs NTMFS5H419NLT1G

Description
N-Channel 40V 29A (Ta), 155A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 29A (Ta), 155A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS5H419NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H419NLT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5H419NLT1GOSDKR-ND
N-Channel 40V 29A (Ta), 155A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 29A (Ta), 155A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5H419NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H419NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5H419NLT1GOSTR-ND
N-Channel 40V 29A (Ta), 155A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 29A (Ta), 155A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5H419NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H419NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5H419NLT1GOSCT-ND
N-Channel 40V 29A (Ta), 155A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 29A (Ta), 155A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325403-NTMFS5H419NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325403-NTMFS5H419NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325403-NTMFS5H419NLT1G
Manufacturer: onsemi Win Source Part Number: 1325403-NTMFS5H419NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 29A, 155A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.1W, 89W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS5H419NLT1G-ND,N TMFS5H419NLT1GOSTR,N TMFS5H419NLT1GOSCT,N TMFS5H419NLT1GOSDKR Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325403-NTMFS5H419NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 29A, 155A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.1W, 89W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS5H419NLT1G-ND,NTMFS5H419NLT1GOSTR,NTMFS5H419NLT1GOSCT,NTMFS5H419NLT1GOSDKR
Base Product Number: NTMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 150A MOSFET Transistor
278-NTMFS5H419NLT1G
N-Channel 40V 150A MOSFET Transistor 278-NTMFS5H419NLT1G
Single N-Channel Power MOSFET 40V, 150A, 2.1mΩ, 1500-REEL Product overview: NTMFS5H419NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H419NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 150A, 2.1mΩ, 1500-REEL Product overview: NTMFS5H419NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H419NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T8 40V LOW COSS

MOSFET T8 40V LOW COSS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5H419NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5H419NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5H419NLT1G
MOSFET N-CH 40V 29A/155A 5DFN

MOSFET N-CH 40V 29A/155A 5DFN

Supplier's Site
Mosfet, N-Ch, 40V, 155A, 150Deg C, 89W; Transistor Polarity Onsemi - 97AC7884 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 155A, 150Deg C, 89W; Transistor Polarity Onsemi
97AC7884
Mosfet, N-Ch, 40V, 155A, 150Deg C, 89W; Transistor Polarity Onsemi 97AC7884
MOSFET, N-CH, 40V, 155A, 150DEG C, 89W; Transistor Polarity:N Channel; Continuous Drain Current Id:155A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 155A, 150DEG C, 89W; Transistor Polarity:N Channel; Continuous Drain Current Id:155A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS5H419NLT1GOSDKR-ND 1325403-NTMFS5H419NLT1G 278-NTMFS5H419NLT1G NTMFS5H419NLT1G NTMFS5H419NLT1G 97AC7884
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 150A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 155A, 150Deg C, 89W; Transistor Polarity Onsemi
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3
PD 3100 to 89000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data