onsemi Single FETs, MOSFETs NTMFS5C677NLT1G

Description
N-Channel 60V 11A (Ta), 36A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote
Description
N-Channel 60V 11A (Ta), 36A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTMFS5C677NL is an N-Channel MOSFET with a maximum drain-to-source voltage of 60V and a continuous drain current rating of 36A. It features a low on-resistance of 15.0 mΩ at a gate-source voltage of 10V, which helps minimize conduction losses. The device is housed in a compact DFN package measuring 5x6 mm, making it suitable for space-constrained applications. It is RoHS compliant and lead-free, ensuring compatibility with modern environmental standards. The MOSFET exhibits low total gate charge, which reduces driver losses, and has a maximum power dissipation of 37W at a junction temperature of 25°C. The operating temperature range is from -55°C to +175°C, providing versatility for various applications. This device is ideal for engineers seeking efficient power management solutions in their designs.

Datasheet Summary
Powered by GS/AI

The NTMFS5C677NL is an N-Channel MOSFET with a maximum drain-to-source voltage of 60V and a continuous drain current rating of 36A. It features a low on-resistance of 15.0 mΩ at a gate-source voltage of 10V, which helps minimize conduction losses. The device is housed in a compact DFN package measuring 5x6 mm, making it suitable for space-constrained applications. It is RoHS compliant and lead-free, ensuring compatibility with modern environmental standards. The MOSFET exhibits low total gate charge, which reduces driver losses, and has a maximum power dissipation of 37W at a junction temperature of 25°C. The operating temperature range is from -55°C to +175°C, providing versatility for various applications. This device is ideal for engineers seeking efficient power management solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS5C677NLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C677NLT1GTR-ND
Single FETs, MOSFETs 488-NTMFS5C677NLT1GTR-ND
N-Channel 60V 11A (Ta), 36A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 11A (Ta), 36A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1157110-NTMFS5C677NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1157110-NTMFS5C677NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1157110-NTMFS5C677NLT1G
Win Source Part Number: 1157110-NTMFS5C677NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 36A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 25µA Power Dissipation (Max): 3.5W (Ta), 37W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: onsemi Other Names: 2156-NTMFS5C677NLT1G -488 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1157110-NTMFS5C677NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 36A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 25µA
Power Dissipation (Max): 3.5W (Ta), 37W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-NTMFS5C677NLT1G-488
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 36 A MOSFET Transistor
278-NTMFS5C677NLT1G
N-Channel 60 V 36 A MOSFET Transistor 278-NTMFS5C677NLT1G
Power MOSFET, Single N-Channel, 60 V, 36 A, 15.0 mΩ, 1500-REEL Product overview: NTMFS5C677NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C677NLT1G can be used for catalog matching and distributor lookup.

Power MOSFET, Single N-Channel, 60 V, 36 A, 15.0 mΩ, 1500-REEL Product overview: NTMFS5C677NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C677NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V S08FL SINGLE

MOSFET T6 60V S08FL SINGLE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C677NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C677NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C677NLT1G
MOSFET N-CH 60V 11A/36A 5DFN

MOSFET N-CH 60V 11A/36A 5DFN

Supplier's Site
Mosfet, N-Ch, 60V, 36A, Dfn; Transistor Polarity Onsemi - 99AC9411 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 36A, Dfn; Transistor Polarity Onsemi
99AC9411
Mosfet, N-Ch, 60V, 36A, Dfn; Transistor Polarity Onsemi 99AC9411
MOSFET, N-CH, 60V, 36A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0125ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 36A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0125ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS5C677NLT1GTR-ND 1157110-NTMFS5C677NLT1G 278-NTMFS5C677NLT1G NTMFS5C677NLT1G NTMFS5C677NLT1G 99AC9411
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60 V 36 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 36A, Dfn; Transistor Polarity Onsemi
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads TO-3
QG 9.7 nC
PD 3500 to 37000 milliwatts
Unlock Full Specs
to access all available technical data