onsemi Single FETs, MOSFETs NTMFS5C673NLT1G

Description
N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS5C673NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C673NLT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5C673NLT1GOSDKR-ND
N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C673NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C673NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5C673NLT1GOSTR-ND
N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C673NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C673NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5C673NLT1GOSCT-ND
N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
60V 50A MOSFET Transistor
278-NTMFS5C673NLT1G
60V 50A MOSFET Transistor 278-NTMFS5C673NLT1G
Single N−Channel Power MOSFET 60V, 50A, 9.2mΩ Power MOSFET 60V 50A 9.2 mΩ Single N−Channel SO-8FL Logic Level, 1500-REEL Product overview: NTMFS5C673NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C673NLT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 60V, 50A, 9.2mΩ Power MOSFET 60V 50A 9.2 mΩ Single N−Channel SO-8FL Logic Level, 1500-REEL Product overview: NTMFS5C673NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C673NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C673NLT1G - 843932-NTMFS5C673NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C673NLT1G
843932-NTMFS5C673NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C673NLT1G 843932-NTMFS5C673NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 843932-NTMFS5C673NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS5C673NLT1GOSCT, NTMFS5C673NLT1GOSDKR , NTMFS5C673NLT1G-ND, NTMFS5C673NLT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 843932-NTMFS5C673NLT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS5C673NLT1GOSCT, NTMFS5C673NLT1GOSDKR, NTMFS5C673NLT1G-ND, NTMFS5C673NLT1GOSTR

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C673NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5C673NLT1G
Single FETs, MOSFETs NTMFS5C673NLT1G
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCH 6 60V NFET

MOSFET TRENCH 6 60V NFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C673NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C673NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C673NLT1G
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Supplier's Site
Mosfet, N-Ch, 60V, 50A, 175Deg C, 46W; Channel Type Onsemi - 08AC2840 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 50A, 175Deg C, 46W; Channel Type Onsemi
08AC2840
Mosfet, N-Ch, 60V, 50A, 175Deg C, 46W; Channel Type Onsemi 08AC2840
MOSFET, N-CH, 60V, 50A, 175DEG C, 46W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:46W; No. of Pins:5Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 50A, 175DEG C, 46W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:46W; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS5C673NLT1GOSDKR-ND 278-NTMFS5C673NLT1G 843932-NTMFS5C673NLT1G NTMFS5C673NLT1G NTMFS5C673NLT1G NTMFS5C673NLT1G 08AC2840
Product Name Single FETs, MOSFETs 60V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C673NLT1G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 50A, 175Deg C, 46W; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data