onsemi 60V 68A 60 V MOSFET Transistor NTMFS5C670NLT3G

Description
Single N−Channel Power MOSFET 60V, 68A, 6.7mΩ Power MOSFET 60 V, 6.7 m?, 68 A, Single N−Channel, 5000-REEL Product overview: NTMFS5C670NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 68A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 68A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C670NLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 60V, 68A, 6.7mΩ Power MOSFET 60 V, 6.7 m?, 68 A, Single N−Channel, 5000-REEL Product overview: NTMFS5C670NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 68A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 68A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C670NLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 68A 60 V MOSFET Transistor
278-NTMFS5C670NLT3G
60V 68A 60 V MOSFET Transistor 278-NTMFS5C670NLT3G
Single N−Channel Power MOSFET 60V, 68A, 6.7mΩ Power MOSFET 60 V, 6.7 m?, 68 A, Single N−Channel, 5000-REEL Product overview: NTMFS5C670NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 68A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 68A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C670NLT3G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 60V, 68A, 6.7mΩ Power MOSFET 60 V, 6.7 m?, 68 A, Single N−Channel, 5000-REEL Product overview: NTMFS5C670NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 68A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 68A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C670NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS5C670NLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C670NLT3GOSTR-ND
Single FETs, MOSFETs NTMFS5C670NLT3GOSTR-ND
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C670NLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C670NLT3GOSDKR-ND
Single FETs, MOSFETs NTMFS5C670NLT3GOSDKR-ND
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C670NLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C670NLT3GOSCT-ND
Single FETs, MOSFETs NTMFS5C670NLT3GOSCT-ND
N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C670NLT3G - 887802-NTMFS5C670NLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C670NLT3G
887802-NTMFS5C670NLT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C670NLT3G 887802-NTMFS5C670NLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887802-NTMFS5C670NLT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS5C670NLT3GOSTR, NTMFS5C670NLT3GOSDKR , NTMFS5C670NLT3GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887802-NTMFS5C670NLT3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS5C670NLT3GOSTR, NTMFS5C670NLT3GOSDKR, NTMFS5C670NLT3GOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C670NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C670NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C670NLT3G
MOSFET N-CH 60V 17A/71A 5DFN

MOSFET N-CH 60V 17A/71A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 68A 6.7MOH

MOSFET NFET SO8FL 40V 68A 6.7MOH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS5C670NLT3G NTMFS5C670NLT3GOSTR-ND 887802-NTMFS5C670NLT3G NTMFS5C670NLT3G NTMFS5C670NLT3G
Product Name 60V 68A 60 V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C670NLT3G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - AUIRFR4105-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers