onsemi Single FETs, MOSFETs NTMFS5C628NLT3G

Description
MOSFET N-CH 60V 5DFN
Request a Quote Datasheet
Description
MOSFET N-CH 60V 5DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS5C628NLT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C628NLT3GCT-ND
Single FETs, MOSFETs 488-NTMFS5C628NLT3GCT-ND
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C628NLT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C628NLT3GDKR-ND
Single FETs, MOSFETs 488-NTMFS5C628NLT3GDKR-ND
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C628NLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C628NLT3GTR-ND
Single FETs, MOSFETs 488-NTMFS5C628NLT3GTR-ND
N-Channel 60V 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® FET Type: N-Channel Product Status: Active Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
FET Type: N-Channel
Product Status: Active
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V

Buy Now Datasheet
Singapore, Singapore
60V 150A MOSFET Transistor
278-NTMFS5C628NLT3G
60V 150A MOSFET Transistor 278-NTMFS5C628NLT3G
Single N−Channel Power MOSFET 60V, 150A, 2.4mΩ Power MOSFET 60V 140A 2.9 mΩ Single N−Channel SO-8FL Logic Level, 5000-REEL Product overview: NTMFS5C628NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C628NLT3G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 60V, 150A, 2.4mΩ Power MOSFET 60V 140A 2.9 mΩ Single N−Channel SO-8FL Logic Level, 5000-REEL Product overview: NTMFS5C628NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C628NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C628NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C628NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C628NLT3G
MOSFET N-CH 60V 5DFN

MOSFET N-CH 60V 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 6 60V NFET

MOSFET TRENCH 6 60V NFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS5C628NLT3GCT-ND 278-NTMFS5C628NLT3G NTMFS5C628NLT3G NTMFS5C628NLT3G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs 60V 150A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065025K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7342Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers