onsemi Single FETs, MOSFETs NTMFS5C612NT1G-TE

Description
N-Channel 60V 35A (Ta), 230A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 35A (Ta), 230A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS5C612NT1G-TECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C612NT1G-TECT-ND
Single FETs, MOSFETs 488-NTMFS5C612NT1G-TECT-ND
N-Channel 60V 35A (Ta), 230A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 35A (Ta), 230A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS5C612NT1G-TETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C612NT1G-TETR-ND
Single FETs, MOSFETs 488-NTMFS5C612NT1G-TETR-ND
N-Channel 60V 35A (Ta), 230A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 35A (Ta), 230A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFETs - 2148900 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148900
MOSFETs 2148900
ON Semiconductor NTMFS5C612NT1G-TE

ON Semiconductor NTMFS5C612NT1G-TE

Supplier's Site
MOSFETs - 2148899 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148899
MOSFETs 2148899
ON Semiconductor NTMFS5C612NT1G-TE

ON Semiconductor NTMFS5C612NT1G-TE

Supplier's Site
MOSFETs - 2148900P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148900P
MOSFETs 2148900P
ON Semiconductor NTMFS5C612NT1G-TE

ON Semiconductor NTMFS5C612NT1G-TE

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C612NT1G-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C612NT1G-TE
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C612NT1G-TE
MOSFET N-CH 60V 35A/230A 5DFN

MOSFET N-CH 60V 35A/230A 5DFN

Supplier's Site
Mosfet, N-Ch, 60V, 230A, 175Deg C, 170W Rohs Compliant Onsemi - 12AJ7255 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 230A, 175Deg C, 170W Rohs Compliant Onsemi
12AJ7255
Mosfet, N-Ch, 60V, 230A, 175Deg C, 170W Rohs Compliant Onsemi 12AJ7255
MOSFET, N-CH, 60V, 230A, 175DEG C, 170W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 230A, 175DEG C, 170W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS5C612NT1G-TECT-ND 2148900 2148900P NTMFS5C612NT1G-TE 12AJ7255
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 230A, 175Deg C, 170W Rohs Compliant Onsemi
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads Dfn5 DFN 8-PowerTDFN, 5 Leads TO-3
Transistor Technology / Material Si
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers