onsemi N-Channel 60V 280A 1.2mOhm MOSFET Transistor NTMFS5C604NT1G

Description
Power Mosfet 60V,280A,1.2mOhm,Sin gle N-Channel ,SO8-FL, 1500-REEL Product overview: NTMFS5C604NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 280A, 1.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 280A, 1.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C604NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Mosfet 60V,280A,1.2mOhm,Sin gle N-Channel ,SO8-FL, 1500-REEL Product overview: NTMFS5C604NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 280A, 1.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 280A, 1.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C604NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 280A 1.2mOhm MOSFET Transistor
278-NTMFS5C604NT1G
N-Channel 60V 280A 1.2mOhm MOSFET Transistor 278-NTMFS5C604NT1G
Power Mosfet 60V,280A,1.2mOhm,Sin gle N-Channel ,SO8-FL, 1500-REEL Product overview: NTMFS5C604NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 280A, 1.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 280A, 1.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C604NT1G can be used for catalog matching and distributor lookup.

Power Mosfet 60V,280A,1.2mOhm,Single N-Channel ,SO8-FL, 1500-REEL Product overview: NTMFS5C604NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 280A, 1.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 280A, 1.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C604NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS5C604NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C604NT1GTR-ND
Single FETs, MOSFETs 488-NTMFS5C604NT1GTR-ND
NFET SO8FL 60V 287A 1.2MO

NFET SO8FL 60V 287A 1.2MO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C604NT1G - 1218933-NTMFS5C604NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C604NT1G
1218933-NTMFS5C604NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C604NT1G 1218933-NTMFS5C604NT1G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218933-NTMFS5C604NT 1G Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218933-NTMFS5C604NT1G
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET
Product Number 278-NTMFS5C604NT1G 488-NTMFS5C604NT1GTR-ND 1218933-NTMFS5C604NT1G
Product Name N-Channel 60V 280A 1.2mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C604NT1G
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data