Single N−Channel Power MOSFET 40V, 330A, 0.82mΩ, 1500-REEL Product overview: NTMFS5C410NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 330A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 330A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C410NLT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 805744-NTMFS5C410NLT
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 3.2W , 139W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 0.9mOhm at 50A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 143nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 8862pF at 25V
Current - Continuous Drain (Id) at 25°C: 46A , 302A (Tc)
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±20V
MOSFET N-CH 40V 46A/302A 5DFN
MOSFET N-CH 40V 46A/302A 5DFN
N-Channel 40V 46A (Ta), 302A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 40V 46A/302A 5DFN
MOSFET NFET SO8FL 40V 312A 900MO
MOSFET N-CH 40V 46A/302A 5DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTMFS5C410NLT1G | 805744-NTMFS5C410NLT1G | 488-NTMFS5C410NLT1GCT-ND | NTMFS5C410NLT1G | NTMFS5C410NLT1G | NTMFS5C410NLT1G |
| Product Name | 40V 330A MOSFET Transistor | FETs - Single - NTMFS5C410NLT1G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| PD | 139000 milliwatts | 3200 to 139000 milliwatts | 3200 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| QG | 143 nC | |||||
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads |