onsemi Single FETs, MOSFETs NTMFS5C404NLTT1G

Description
N-Channel 40V 52A (Ta), 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 52A (Ta), 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS5C404NLTT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS5C404NLTT1GTR-ND
Single FETs, MOSFETs 488-NTMFS5C404NLTT1GTR-ND
N-Channel 40V 52A (Ta), 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 52A (Ta), 370A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1351645-NTMFS5C404NLTT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1351645-NTMFS5C404NLTT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1351645-NTMFS5C404NLTT1G
Win Source Part Number: 1351645-NTMFS5C404NL TT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 3.9W (Ta) , 200W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 52A (Ta) , 370A (Tc) Rds On (Max) @ Id, Vgs: 0.75mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 181 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 12168 pF @ 25 V

Win Source Part Number: 1351645-NTMFS5C404NLTT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 3.9W (Ta) , 200W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 52A (Ta) , 370A (Tc)
Rds On (Max) @ Id, Vgs: 0.75mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 181 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 12168 pF @ 25 V

Buy Now Datasheet
Singapore, Singapore
40V 370A MOSFET Transistor
278-NTMFS5C404NLTT1G
40V 370A MOSFET Transistor 278-NTMFS5C404NLTT1G
Single N−Channel Power MOSFET 40V, 370A, 0.67mΩ, 1500-REEL Product overview: NTMFS5C404NLTT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C404NLTT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 40V, 370A, 0.67mΩ, 1500-REEL Product overview: NTMFS5C404NLTT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C404NLTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C404NLTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C404NLTT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C404NLTT1G
MOSFET N-CH 40V 52A/370A 5DFN

MOSFET N-CH 40V 52A/370A 5DFN

Supplier's Site
MOSFET NFET SO8FL 40V 342A

MOSFET NFET SO8FL 40V 342A

Buy Now Datasheet
Mosfet S Single; Channel Type Onsemi - 68Y0608 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet S Single; Channel Type Onsemi
68Y0608
Mosfet S Single; Channel Type Onsemi 68Y0608
MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:370A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:200W RoHS Compliant: Yes

MOSFET S - SINGLE; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:370A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:200W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS5C404NLTT1GTR-ND 1351645-NTMFS5C404NLTT1G 278-NTMFS5C404NLTT1G NTMFS5C404NLTT1G NTMFS5C404NLTT1G 68Y0608
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 40V 370A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet S Single; Channel Type Onsemi
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads TO-3
PD 3900 to 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

20V 5.4A MOSFET Transistor - 278-AUIRF7207QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers