onsemi Single FETs, MOSFETs NTMFS4H01NT1G

Description
N-Channel 25V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 25V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS4H01NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4H01NT1GTR-ND
Single FETs, MOSFETs 488-NTMFS4H01NT1GTR-ND
N-Channel 25V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 25V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H01NT1G - 1232582-NTMFS4H01NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H01NT1G
1232582-NTMFS4H01NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H01NT1G 1232582-NTMFS4H01NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232582-NTMFS4H01NT1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232582-NTMFS4H01NT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
25V 334A MOSFET Transistor
278-NTMFS4H01NT1G
25V 334A MOSFET Transistor 278-NTMFS4H01NT1G
Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4H01NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4H01NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4H01NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4H01NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4H01NT1G
MOSFET N-CH 25V 54A/334A 5DFN

MOSFET N-CH 25V 54A/334A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 25V 334A 700MO

MOSFET NFET SO8FL 25V 334A 700MO

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4H01NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4H01NT1G
Single FETs, MOSFETs NTMFS4H01NT1G
MOSFET N-CH 25V 54A/334A 5DFN

MOSFET N-CH 25V 54A/334A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS4H01NT1GTR-ND 1232582-NTMFS4H01NT1G 278-NTMFS4H01NT1G NTMFS4H01NT1G NTMFS4H01NT1G NTMFS4H01NT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H01NT1G 25V 334A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
PD 125000 milliwatts 3200 milliwatts
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data