onsemi 25V 334A 25 V MOSFET Transistor NTMFS4H01NFT1G

Description
Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ 25 V, 334 A, Single N?Channel, SO?8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4H01NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A, 25 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, 25 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ 25 V, 334 A, Single N?Channel, SO?8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4H01NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A, 25 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, 25 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 334A 25 V MOSFET Transistor
278-NTMFS4H01NFT1G
25V 334A 25 V MOSFET Transistor 278-NTMFS4H01NFT1G
Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ 25 V, 334 A, Single N?Channel, SO?8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4H01NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A, 25 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, 25 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NFT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ 25 V, 334 A, Single N?Channel, SO?8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4H01NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A, 25 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, 25 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS4H01NFT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4H01NFT1G-ND
Single FETs, MOSFETs NTMFS4H01NFT1G-ND
N-Channel 25V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 25V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FETKY SO8FL 25V 334A 700M

MOSFET FETKY SO8FL 25V 334A 700M

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4H01NFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4H01NFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4H01NFT1G
MOSFET N-CH 25V 54A/334A 5DFN

MOSFET N-CH 25V 54A/334A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTMFS4H01NFT1G NTMFS4H01NFT1G-ND NTMFS4H01NFT1G NTMFS4H01NFT1G
Product Name 25V 334A 25 V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details