onsemi 25V 269A MOSFET Transistor NTMFS4H013NFT1G

Description
Single N−Channel Power MOSFET 25V, 269A, 0.9mΩ, 1500-REEL Product overview: NTMFS4H013NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 269A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 269A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H013NFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 25V, 269A, 0.9mΩ, 1500-REEL Product overview: NTMFS4H013NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 269A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 269A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H013NFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 269A MOSFET Transistor
278-NTMFS4H013NFT1G
25V 269A MOSFET Transistor 278-NTMFS4H013NFT1G
Single N−Channel Power MOSFET 25V, 269A, 0.9mΩ, 1500-REEL Product overview: NTMFS4H013NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 269A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 269A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H013NFT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 25V, 269A, 0.9mΩ, 1500-REEL Product overview: NTMFS4H013NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 269A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 269A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H013NFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - NTMFS4H013NFT1G - 812053-NTMFS4H013NFT1G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTMFS4H013NFT1G
812053-NTMFS4H013NFT1G
FETs - Single - NTMFS4H013NFT1G 812053-NTMFS4H013NFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 812053-NTMFS4H013NFT 1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25V Supplier Device Package: 5-DFN (5x6) (8-SOFL) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 2.7W , 104W (Tc) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 0.9mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3923pF at 12V Current - Continuous Drain (Id) at 25°C: 43A , 269A (Tc) Vgs(th) (Maximum) at Id: 2.1V at 250μA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 812053-NTMFS4H013NFT1G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25V
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 2.7W , 104W (Tc)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 0.9mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3923pF at 12V
Current - Continuous Drain (Id) at 25°C: 43A , 269A (Tc)
Vgs(th) (Maximum) at Id: 2.1V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - NTMFS4H013NFT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4H013NFT1G-ND
Single FETs, MOSFETs NTMFS4H013NFT1G-ND
N-Channel 25V 43A (Ta), 269A (Tc) 2.7W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 25V 43A (Ta), 269A (Tc) 2.7W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FETKY SO8FL 25V 35A

MOSFET FETKY SO8FL 25V 35A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4H013NFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4H013NFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4H013NFT1G
MOSFET N-CH 25V 43A/269A 5DFN

MOSFET N-CH 25V 43A/269A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTMFS4H013NFT1G 812053-NTMFS4H013NFT1G NTMFS4H013NFT1G-ND NTMFS4H013NFT1G NTMFS4H013NFT1G
Product Name 25V 269A MOSFET Transistor FETs - Single - NTMFS4H013NFT1G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
QG 56 nC
PD 2700 to 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers
Small Signal/Small Power MOSFET - BSS84PW - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 8 ohms
View Details
4 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMH10N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 1.1 ohms
IDSS 10000 milliamps
View Details