onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C705NT1G NTMFS4C705NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929472-NTMFS4C705NT1 G Series: * Package: Reel - TR Family Name: NTMFS4 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929472-NTMFS4C705NT1 G Series: * Package: Reel - TR Family Name: NTMFS4 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C705NT1G - 929472-NTMFS4C705NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C705NT1G
929472-NTMFS4C705NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C705NT1G 929472-NTMFS4C705NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929472-NTMFS4C705NT1 G Series: * Package: Reel - TR Family Name: NTMFS4 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929472-NTMFS4C705NT1G
Series: *
Package: Reel - TR
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V

MOSFET NFET SO8FL 30V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C705NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C705NT1G
MOSFET N-CH 30V SO8FL

MOSFET N-CH 30V SO8FL

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 929472-NTMFS4C705NT1G NTMFS4C705NT1G NTMFS4C705NT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C705NT1G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1324STRL7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers