onsemi 30V 78A MOSFET Transistor NTMFS4C55NT1G

Description
Power Field-Effect Transistor, 11.9A I(D), 30V, 0.005ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 11.9A I(D), 30V, 0.005ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTMFS4C55NT1G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 11.9A I(D), 30V, 0.005ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 11.9A I(D), 30V, 0.005ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
30V 78A MOSFET Transistor
278-NTMFS4C55NT1G
30V 78A MOSFET Transistor 278-NTMFS4C55NT1G
MOSFET N-CH 30V 78A SO8FL Product overview: NTMFS4C55NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C55NT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 78A SO8FL Product overview: NTMFS4C55NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C55NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C55NT1G - 1083932-NTMFS4C55NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C55NT1G
1083932-NTMFS4C55NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C55NT1G 1083932-NTMFS4C55NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083932-NTMFS4C55NT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.9A (Ta), 78A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1972pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083932-NTMFS4C55NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.9A (Ta), 78A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1972pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C55NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C55NT1GTR-ND
Single FETs, MOSFETs 488-NTMFS4C55NT1GTR-ND
MOSFET N-CH 30V 78A SO8FL

MOSFET N-CH 30V 78A SO8FL

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C55NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C55NT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS4C55NT1GDKR-ND
MOSFET N-CH 30V 78A SO8FL

MOSFET N-CH 30V 78A SO8FL

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C55NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C55NT1GCT-ND
Single FETs, MOSFETs 488-NTMFS4C55NT1GCT-ND
MOSFET N-CH 30V 78A SO8FL

MOSFET N-CH 30V 78A SO8FL

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 78A 3.4MOH

MOSFET NFET SO8FL 30V 78A 3.4MOH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C55NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C55NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C55NT1G
MOSFET N-CH 30V 78A SO8FL

MOSFET N-CH 30V 78A SO8FL

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFS4C55NT1G 278-NTMFS4C55NT1G 1083932-NTMFS4C55NT1G 488-NTMFS4C55NT1GTR-ND NTMFS4C55NT1G NTMFS4C55NT1G
Product Name 30V 78A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C55NT1G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
rDS(on) 0.0050 ohms
Package Type CLIP-DFN-5*6-CPR SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data