onsemi Single FETs, MOSFETs NTMFS4C35NT1G

Description
N-Channel 30V 12.4A (Ta) 780mW (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 12.4A (Ta) 780mW (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4C35NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C35NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4C35NT1GOSTR-ND
N-Channel 30V 12.4A (Ta) 780mW (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 12.4A (Ta) 780mW (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Electrical Parts - NTMFS4C35NT1G - 1232581-NTMFS4C35NT1G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTMFS4C35NT1G
1232581-NTMFS4C35NT1G
Electrical Parts - NTMFS4C35NT1G 1232581-NTMFS4C35NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232581-NTMFS4C35NT1 G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): NTMFS4935NBT1G; NTMFS4C35NT3G; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232581-NTMFS4C35NT1G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NTMFS4935NBT1G; NTMFS4C35NT3G;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 30V 80A MOSFET Transistor
278-NTMFS4C35NT1G
N-Channel 30V 80A MOSFET Transistor 278-NTMFS4C35NT1G
Single N-Channel Power MOSFET 30V, 80A, 3.2mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C35NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C35NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 80A, 3.2mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C35NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C35NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C35NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C35NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C35NT1G
MOSFET N-CH 30V 12.4A 5DFN

MOSFET N-CH 30V 12.4A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 30V 80A 3.2mOhm SGL N-CH

MOSFET Pwr MOSFET 30V 80A 3.2mOhm SGL N-CH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4C35NT1GOSTR-ND 1232581-NTMFS4C35NT1G 278-NTMFS4C35NT1G NTMFS4C35NT1G NTMFS4C35NT1G
Product Name Single FETs, MOSFETs Electrical Parts - NTMFS4C35NT1G N-Channel 30V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data