onsemi Single FETs, MOSFETs NTMFS4C09NT3G

Description
N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS4C09NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C09NT3GTR-ND
Single FETs, MOSFETs 488-NTMFS4C09NT3GTR-ND
N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C09NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C09NT3GCT-ND
Single FETs, MOSFETs 488-NTMFS4C09NT3GCT-ND
MOSFET N-CH 30V 9A 5DFN

MOSFET N-CH 30V 9A 5DFN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NT3G - 929470-NTMFS4C09NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NT3G
929470-NTMFS4C09NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NT3G 929470-NTMFS4C09NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 929470-NTMFS4C09NT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929470-NTMFS4C09NT3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 52A MOSFET Transistor
278-NTMFS4C09NT3G
N-Channel 30V 52A MOSFET Transistor 278-NTMFS4C09NT3G
Single N-Channel Power MOSFET 30V, 52A, 5.8mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4C09NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 52A, 5.8mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4C09NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 52A 5.8MOH

MOSFET NFET SO8FL 30V 52A 5.8MOH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C09NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C09NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C09NT3G
MOSFET N-CH 30V 9A 5DFN

MOSFET N-CH 30V 9A 5DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTMFS4C09NT3GTR-ND 929470-NTMFS4C09NT3G 278-NTMFS4C09NT3G NTMFS4C09NT3G NTMFS4C09NT3G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NT3G N-Channel 30V 52A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data