onsemi Single FETs, MOSFETs NTMFS4C03NT1G

Description
N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4C03NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C03NT1GOSCT-ND
Single FETs, MOSFETs NTMFS4C03NT1GOSCT-ND
N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C03NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C03NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4C03NT1GOSTR-ND
N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C03NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C03NT1GOSDKR-ND
Single FETs, MOSFETs NTMFS4C03NT1GOSDKR-ND
N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
30V 136A MOSFET Transistor
278-NTMFS4C03NT1G
30V 136A MOSFET Transistor 278-NTMFS4C03NT1G
Single N−Channel Power MOSFET 30V, 136A, 2.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C03NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 136A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 136A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C03NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 30V, 136A, 2.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C03NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 136A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 136A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C03NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - NTMFS4C03NT1G - 1232580-NTMFS4C03NT1G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTMFS4C03NT1G
1232580-NTMFS4C03NT1G
Electrical Parts - NTMFS4C03NT1G 1232580-NTMFS4C03NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232580-NTMFS4C03NT1 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 30A (Ta), 136A (Tc) Family Name: NTMFS4C03N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 45.2nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3071pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 64W (Tc) Rds On (Maximum) @ Id, Vgs: 2.1 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): CSD17576Q5BT; CSD17576Q5B; RS1E300GNTB; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232580-NTMFS4C03NT1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Ta), 136A (Tc)
Family Name: NTMFS4C03N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 45.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3071pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 64W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.1 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): CSD17576Q5BT; CSD17576Q5B; RS1E300GNTB;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 30V, 136A, So-8Fl; Transistor Polarity Onsemi - 02AC3809 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 136A, So-8Fl; Transistor Polarity Onsemi
02AC3809
Mosfet, N-Ch, 30V, 136A, So-8Fl; Transistor Polarity Onsemi 02AC3809
MOSFET, N-CH, 30V, 136A, SO-8FL; Transistor Polarity:N Channel; Continuous Drain Current Id:136A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 136A, SO-8FL; Transistor Polarity:N Channel; Continuous Drain Current Id:136A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 138A 2.1MO

MOSFET NFET SO8FL 30V 138A 2.1MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C03NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C03NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C03NT1G
MOSFET N-CH 30V 30A/136A 5DFN

MOSFET N-CH 30V 30A/136A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS4C03NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4C03NT1G
Single FETs, MOSFETs NTMFS4C03NT1G
MOSFET N-CH 30V 30A/136A 5DFN

MOSFET N-CH 30V 30A/136A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4C03NT1GOSCT-ND 278-NTMFS4C03NT1G 1232580-NTMFS4C03NT1G 02AC3809 NTMFS4C03NT1G NTMFS4C03NT1G NTMFS4C03NT1G
Product Name Single FETs, MOSFETs 30V 136A MOSFET Transistor Electrical Parts - NTMFS4C03NT1G Mosfet, N-Ch, 30V, 136A, So-8Fl; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 TO-3; SO-8 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
PD 3100 milliwatts 3100 to 64000 milliwatts 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
QG 45.2 nC
Unlock Full Specs
to access all available technical data