N-Channel 30V 15A (Ta), 46A (Tc) 2.49W (Ta), 23.6W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 30V 15A (Ta), 46A (Tc) 2.49W (Ta), 23.6W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 30V 15A (Ta), 46A (Tc) 2.49W (Ta), 23.6W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Ch Power MOSFET, 30V, 46A, 5.88mΩ, 1-Element Product overview: NTMFS4C029NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C029NT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232579-NTMFS4C029NT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 15A/46A 5DFN
MOSFET N-CH 30V 15A/46A 5DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMFS4C029NT1GOSCT-ND | 278-NTMFS4C029NT1G | 1232579-NTMFS4C029NT1G | NTMFS4C029NT1G | NTMFS4C029NT1G | NTMFS4C029NT1G |
| Product Name | Single FETs, MOSFETs | 30V 46A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C029NT1G | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | 8-PowerTDFN, 5 Leads | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |