onsemi Single FETs, MOSFETs NTMFS4C028NT1G

Description
N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS4C028NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C028NT1GCT-ND
Single FETs, MOSFETs 488-NTMFS4C028NT1GCT-ND
N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C028NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C028NT1GTR-ND
Single FETs, MOSFETs 488-NTMFS4C028NT1GTR-ND
N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C028NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C028NT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS4C028NT1GDKR-ND
N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
30 V 52 A MOSFET Transistor
278-NTMFS4C028NT1G
30 V 52 A MOSFET Transistor 278-NTMFS4C028NT1G
Single N−Channel Power MOSFET 30 V, 52 A, 4.73mΩ, 1500-REEL Product overview: NTMFS4C028NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 52 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 52 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C028NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 30 V, 52 A, 4.73mΩ, 1500-REEL Product overview: NTMFS4C028NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 52 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 52 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C028NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - NTMFS4C028NT1G - 814044-NTMFS4C028NT1G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTMFS4C028NT1G
814044-NTMFS4C028NT1G
FETs - Single - NTMFS4C028NT1G 814044-NTMFS4C028NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 814044-NTMFS4C028NT1 G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 5-DFN (5x6) (8-SOFL) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN, 5 Leads Power Dissipation (Maximum): 2.51W , 25.5W (Tc) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.73mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 22.2nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1252pF at 15V Current - Continuous Drain (Id) at 25°C: 16.4A , 52A (Tc) Vgs(th) (Maximum) at Id: 2.1V at 250μA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 814044-NTMFS4C028NT1G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN, 5 Leads
Power Dissipation (Maximum): 2.51W , 25.5W (Tc)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.73mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 22.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1252pF at 15V
Current - Continuous Drain (Id) at 25°C: 16.4A , 52A (Tc)
Vgs(th) (Maximum) at Id: 2.1V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C028NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C028NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C028NT1G
MOSFET N-CH 30V 16.4A/52A 5DFN

MOSFET N-CH 30V 16.4A/52A 5DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 488-NTMFS4C028NT1GCT-ND 278-NTMFS4C028NT1G 814044-NTMFS4C028NT1G NTMFS4C028NT1G
Product Name Single FETs, MOSFETs 30 V 52 A MOSFET Transistor FETs - Single - NTMFS4C028NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data