MOSFET N-CH 30V 21.7A/78A 5DFN
N-Channel 30V 21.7A (Ta), 78A (Tc) 2.57W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer: ON Semiconductor
Win Source Part Number: 1232578-NTMFS4C024NT
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NTMFS4C024NT1G;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 21.7A/78A 5DFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NTMFS4C024NT3GCT-ND | 1232578-NTMFS4C024NT3G | NTMFS4C024NT3G | NTMFS4C024NT3G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C024NT3G | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |