onsemi Single FETs, MOSFETs NTMFS4C024NT1G

Description
N-Channel 30V 21.7A (Ta), 78A (Tc) 2.57W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 21.7A (Ta), 78A (Tc) 2.57W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS4C024NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C024NT1GTR-ND
Single FETs, MOSFETs 488-NTMFS4C024NT1GTR-ND
N-Channel 30V 21.7A (Ta), 78A (Tc) 2.57W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 21.7A (Ta), 78A (Tc) 2.57W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C024NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C024NT1GCT-ND
Single FETs, MOSFETs 488-NTMFS4C024NT1GCT-ND
N-Channel 30V 21.7A (Ta), 78A (Tc) 2.57W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 21.7A (Ta), 78A (Tc) 2.57W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C024NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C024NT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS4C024NT1GDKR-ND
N-Channel 30V 21.7A (Ta), 78A (Tc) 2.57W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 21.7A (Ta), 78A (Tc) 2.57W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
FETs - Single - NTMFS4C024NT1G - 719816-NTMFS4C024NT1G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTMFS4C024NT1G
719816-NTMFS4C024NT1G
FETs - Single - NTMFS4C024NT1G 719816-NTMFS4C024NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 719816-NTMFS4C024NT1 G Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: NTMFS4C024N Categories: Discrete Semiconductor Products Supplier Device Package: 5-DFN (5x6) (8-SOFL) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN, 5 Leads Power Dissipation (Maximum): 2.57W, 33W Alternative Parts (Cross-Reference): NTMFS4C024NT3G; Introduction Date: September 09, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 21.7A, 78A Rds On (Maximum) at Id, Vgs: 2.8mOhm at 30A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1972pF at 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 719816-NTMFS4C024NT1G
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: NTMFS4C024N
Categories: Discrete Semiconductor Products
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN, 5 Leads
Power Dissipation (Maximum): 2.57W, 33W
Alternative Parts (Cross-Reference): NTMFS4C024NT3G;
Introduction Date: September 09, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 21.7A, 78A
Rds On (Maximum) at Id, Vgs: 2.8mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1972pF at 15V

Buy Now
Singapore, Singapore
30 V 78 A MOSFET Transistor
278-NTMFS4C024NT1G
30 V 78 A MOSFET Transistor 278-NTMFS4C024NT1G
Single N−Channel Power MOSFET 30 V, 78 A 2.8mΩ, 1500-REEL Product overview: NTMFS4C024NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 78 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 78 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C024NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 30 V, 78 A 2.8mΩ, 1500-REEL Product overview: NTMFS4C024NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 78 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 78 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C024NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCH 6 30V NCH

MOSFET TRENCH 6 30V NCH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C024NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C024NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C024NT1G
MOSFET N-CH 30V 21.7A/78A 5DFN

MOSFET N-CH 30V 21.7A/78A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS4C024NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4C024NT1G
Single FETs, MOSFETs NTMFS4C024NT1G
MOSFET N-CH 30V 21.7A/78A 5DFN

MOSFET N-CH 30V 21.7A/78A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS4C024NT1GTR-ND 719816-NTMFS4C024NT1G 278-NTMFS4C024NT1G NTMFS4C024NT1G NTMFS4C024NT1G NTMFS4C024NT1G
Product Name Single FETs, MOSFETs FETs - Single - NTMFS4C024NT1G 30 V 78 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 Surface Mount 8-PowerTDFN, 5 Leads
V(BR)DSS 30 volts 30 volts
QG 30 nC
PD 2570 to 33000 milliwatts 2570 milliwatts
Unlock Full Specs
to access all available technical data